Panasonic Connector, Fpc, 30Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D3012A

Description
CONNECTOR, FPC, 30POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:30Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 30POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:30Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 30Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7716 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 30Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7716
Connector, Fpc, 30Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7716
CONNECTOR, FPC, 30POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:30Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 30POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:30Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7716
Product Name Connector, Fpc, 30Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Shorting Plug .250
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103322-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details