Panasonic Connector, Fpc, 20Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D2012

Description
CONNECTOR, FPC, 20POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:20Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 20POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:20Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 20Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7711 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 20Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7711
Connector, Fpc, 20Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7711
CONNECTOR, FPC, 20POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:20Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 20POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:20Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7711
Product Name Connector, Fpc, 20Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details