Panasonic Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D1612A

Description
CONNECTOR, FPC, 16POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:16Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 16POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:16Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7710 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7710
Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7710
CONNECTOR, FPC, 16POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:16Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 16POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:16Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7710
Product Name Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

5mm Pluggable Terminal Header, 24 Position - 8727 - Keystone Electronics Corp.
Specs
Product Type IC Headers; PCB Pins
Mounting Through-Hole
Current Rating 6 amps
View Details
2 suppliers
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - 102541-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Carriers for
Specs
Product Type IC Socket
View Details