Panasonic Connector, Fpc, 10Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF6D1012A

Description
CONNECTOR, FPC, 10POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:10Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 10POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:10Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 10Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7706 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 10Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7706
Connector, Fpc, 10Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7706
CONNECTOR, FPC, 10POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:10Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

CONNECTOR, FPC, 10POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:10Contacts; Gender:Header; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AC7706
Product Name Connector, Fpc, 10Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
6 Tabs Quick Fit Header - 7806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details