Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF6A7012

Description
CONN HDR 70POS SMD GOLD
Datasheet
Description
CONN HDR 70POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF6A7012
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF6A7012
CONN HDR 70POS SMD GOLD

CONN HDR 70POS SMD GOLD

Supplier's Site
Connector, Header, 70Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic - 77Y7311 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 70Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
77Y7311
Connector, Header, 70Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic 77Y7311
CONNECTOR, HEADER, 70POS, 2ROW, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:A35P Series RoHS Compliant: Yes

CONNECTOR, HEADER, 70POS, 2ROW, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:A35P Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXF6A7012 77Y7311
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Header, 70Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details