Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF6A1212

Description
CONN HDR 12POS SMD GOLD
Datasheet
Description
CONN HDR 12POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF6A1212
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF6A1212
CONN HDR 12POS SMD GOLD

CONN HDR 12POS SMD GOLD

Supplier's Site
Connector, Header, 12Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic - 77Y7299 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
77Y7299
Connector, Header, 12Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic 77Y7299
CONNECTOR, HEADER, 12POS, 2ROW, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:A35P Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:A35P Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXF6A1212 77Y7299
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Header, 12Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details