CONN HDR 10POS SMD GOLD
CONNECTOR, HEADER, 10POS, 2ROW, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:10Contacts;
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | AXF6A1012 | 77Y7298 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Header, 10Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic |
| Connector Type | Rectangular Connectors, Heavy Duty |