Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF6A0012

Description
CONN HDR 100POS SMD GOLD
Datasheet
Description
CONN HDR 100POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF6A0012
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF6A0012
CONN HDR 100POS SMD GOLD

CONN HDR 100POS SMD GOLD

Supplier's Site
Connector, Header, 100Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic - 77Y7297 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 100Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
77Y7297
Connector, Header, 100Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic 77Y7297
CONNECTOR, HEADER, 100POS, 2ROW, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 100POS, 2ROW, 0.35MM; Mezzanine Connector Type:Header; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXF6A0012 77Y7297
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Header, 100Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P213E8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details