Panasonic Connector, Stacking, Rcpt, 30Pos, 2Rows; Product Range Panasonic AXF5G3022

Description
CONNECTOR, STACKING, RCPT, 30POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, RCPT, 30POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Rcpt, 30Pos, 2Rows; Product Range Panasonic - 51AH5763 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 30Pos, 2Rows; Product Range Panasonic
51AH5763
Connector, Stacking, Rcpt, 30Pos, 2Rows; Product Range Panasonic 51AH5763
CONNECTOR, STACKING, RCPT, 30POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 30POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AH5763
Product Name Connector, Stacking, Rcpt, 30Pos, 2Rows; Product Range Panasonic
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 114916P3-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers