The Panasonic Connector, Stacking, Rcpt, 20Pos, 2Rows (part number 51AH5762) is designed for applications requiring a compact and efficient connection solution. It features a 0.4mm pitch and supports a maximum rated current of 1A per pin for power contacts, with a total maximum current of 12A across the connector. The connector is suitable for both power and signal applications, allowing for flexible design configurations. It has a dielectric strength of 150V AC and an insulation resistance of at least 1,000MΩ. The operating temperature range is from -55°C to +85°C, ensuring reliability in various environments. The connector is RoHS compliant and features gold-plated contacts for enhanced conductivity and corrosion resistance. This product is ideal for use in mobile devices, industrial equipment, and other applications where space-saving and high-performance connections are critical.
CONNECTOR, STACKING, RCPT, 20POS, 2ROWS; Product Range:P4SP Series; No. of Contacts:20Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 51AH5762 |
| Product Name | Connector, Stacking, Rcpt, 20Pos, 2Rows; Product Range Panasonic |
| Termination | Surface Mount |