Panasonic Connector, Fpc, 20Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF5D2012

Description
CONNECTOR, FPC, 20POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 20POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 20Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7687 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 20Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7687
Connector, Fpc, 20Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7687
CONNECTOR, FPC, 20POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

CONNECTOR, FPC, 20POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:20Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5D2012
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5D2012
CONN RCPT 20POS SMD GOLD

CONN RCPT 20POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 47AC7687 AXF5D2012
Product Name Connector, Fpc, 20Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details