Panasonic Connector, Rcpt, 64Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic AXF5A6412

Description
CONNECTOR, RCPT, 64POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 64POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 64Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic - 77Y7294 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 64Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
77Y7294
Connector, Rcpt, 64Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic 77Y7294
CONNECTOR, RCPT, 64POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 64POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77Y7294
Product Name Connector, Rcpt, 64Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products