Manufacturer: Panasonic
Win Source Part Number: 862742-AXF5A4012
Series: A35P
Features: 40 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040
CONN SOCKET 40POS SMD GOLD Product overview: AXF5A4012 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF5A4012 can be used for catalog matching and distributor lookup.
CONN SOCKET 40POS SMD GOLD
CONNECTOR, RCPT, 40POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 862742-AXF5A4012 | 308-AXF5A4012 | AXF5A4012 | 77Y7289 |
| Product Name | Rectangular Connectors - AXF5A4012 | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Rcpt, 40Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |