Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5A1212

Description
CONN SOCKET 12POS SMD GOLD
Datasheet
Description
CONN SOCKET 12POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5A1212
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5A1212
CONN SOCKET 12POS SMD GOLD

CONN SOCKET 12POS SMD GOLD

Supplier's Site
Connector, Rcpt, 12Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic - 77Y7283 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
77Y7283
Connector, Rcpt, 12Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic 77Y7283
CONNECTOR, RCPT, 12POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXF5A1212 77Y7283
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Rcpt, 12Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details