CONNECTOR, RCPT, 10POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:10Contacts;
CONN SOCKET 10POS SMD GOLD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 77Y7282 | AXF5A1012 |
| Product Name | Connector, Rcpt, 10Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount |