AXF382700 is a socket connector for board-to-FPC applications, featuring a 0.7 mm mated height and 8 pins with 4 power terminals rated at 5.0 A each and 4 signal terminals rated at 0.3 A each. It supports a rated voltage of 30 V AC/DC, has a composite removal force of at least 10 N, and operates within a temperature range of -55 to +85°C. The connector is designed for surface mount reflow soldering with a peak temperature of 260°C or less and conforms to MIL-STD-202F and JEIDA-38-1984 standards. The housing is made of LCP resin (UL94V-0), and terminals feature nickel and gold plating. Physical dimensions are 4.85 mm in length, 2.00 mm in width, and 3.52 mm in depth for the socket.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6917 |
| Product Name | B01 Panasonic |