Panasonic Rectangular Connectors - AXE632224 AXE632224

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020940-AXE632224 Packaging: Tube/Rail Number of Positions: 32 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm, 1mm Height Above Board: 0.026" (0.65mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020940-AXE632224 Packaging: Tube/Rail Number of Positions: 32 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm, 1mm Height Above Board: 0.026" (0.65mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXE632224 - 1020940-AXE632224 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXE632224
1020940-AXE632224
Rectangular Connectors - AXE632224 1020940-AXE632224
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020940-AXE632224 Packaging: Tube/Rail Number of Positions: 32 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm, 1mm Height Above Board: 0.026" (0.65mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020940-AXE632224
Packaging: Tube/Rail
Number of Positions: 32
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm, 1mm
Height Above Board: 0.026" (0.65mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXE632224
SMD Electronic Connector 308-AXE632224
Conn Fine Pitch Connector HDR 32 POS 0.4mm Solder ST Top Entry SMD Reel Product overview: AXE632224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE632224 can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector HDR 32 POS 0.4mm Solder ST Top Entry SMD Reel Product overview: AXE632224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE632224 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE632224
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE632224
CONN HDR 32POS SMD GOLD

CONN HDR 32POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1020940-AXE632224 308-AXE632224 AXE632224
Product Name Rectangular Connectors - AXE632224 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products