Panasonic Connector, Hdr, 26Pos, 2Row, 0.4Mm; Product Range Panasonic AXE626124A

Description
CONNECTOR, HDR, 26POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, HDR, 26POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdr, 26Pos, 2Row, 0.4Mm; Product Range Panasonic - 78AC4260 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 26Pos, 2Row, 0.4Mm; Product Range Panasonic
78AC4260
Connector, Hdr, 26Pos, 2Row, 0.4Mm; Product Range Panasonic 78AC4260
CONNECTOR, HDR, 26POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HDR, 26POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AC4260
Product Name Connector, Hdr, 26Pos, 2Row, 0.4Mm; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102618-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details