The A4S series is a board-to-FPC connector with a 0.4 mm pitch and a slim 2.5 mm width, designed for miniaturized mobile devices such as smartphones and laptops. It features a two-piece structure with "TOUGH CONTACT" construction, including Ni barrier and bellows contact designs for enhanced reliability against environmental factors, solder rise, corrosive gases, and foreign particles. The connector provides tactile feedback through a simple lock mechanism and is available in surface-mount configurations with Au-plated contacts. The AXE614124 part number corresponds to a 14-pin header with 0.8 mm mated height and 8 mm pitch, ordered in embossed packaging. The exact part AXE614124A is not listed, but the series and its key specifications are fully described.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0584 |
| Product Name | A4S(0.4Mm Pitch Panasonic |