Panasonic Conn, Stacking, Header, 14Pos, 2Row; Product Range Panasonic AXE614124

Description
CONN, STACKING, HEADER, 14POS, 2ROW; Product Range:A4S Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONN, STACKING, HEADER, 14POS, 2ROW; Product Range:A4S Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 14Pos, 2Row; Product Range Panasonic - 82AH1251 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 14Pos, 2Row; Product Range Panasonic
82AH1251
Conn, Stacking, Header, 14Pos, 2Row; Product Range Panasonic 82AH1251
CONN, STACKING, HEADER, 14POS, 2ROW; Product Range:A4S Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 14POS, 2ROW; Product Range:A4S Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 82AH1251
Product Name Conn, Stacking, Header, 14Pos, 2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
PCB Headers & Receptacles - 102979-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details