The AXE612124 is a 0.4 mm pitch board-to-FPC socket connector with 12 pins and a 0.8 mm mated height, designed for compact mobile devices. It features a 2.5 mm width, 'TOUGH CONTACT' construction with Ni barrier and bellows contacts for environmental durability, and a simple lock mechanism providing tactile feedback. The connector supports surface mount mounting with Au-plated contact surfaces and Ni-plated base. It is supplied in embossed packaging with a 8 mm pitch. Applications include smartphones and laptops.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3152 |
| Product Name | A4S(0.4Mm Pitch Panasonic |