Panasonic Rectangular Connectors - AXE5E1026 AXE5E1026

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 803615-AXE5E1026 Packaging: Reel Number of Positions: 10 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: Flash Mated Stacking Heights: 0.8mm Height Above Board: 0.030" (0.75mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 803615-AXE5E1026 Packaging: Reel Number of Positions: 10 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: Flash Mated Stacking Heights: 0.8mm Height Above Board: 0.030" (0.75mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXE5E1026 - 803615-AXE5E1026 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXE5E1026
803615-AXE5E1026
Rectangular Connectors - AXE5E1026 803615-AXE5E1026
Manufacturer: Panasonic Electric Works Win Source Part Number: 803615-AXE5E1026 Packaging: Reel Number of Positions: 10 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: Flash Mated Stacking Heights: 0.8mm Height Above Board: 0.030" (0.75mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 803615-AXE5E1026
Packaging: Reel
Number of Positions: 10
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: Flash
Mated Stacking Heights: 0.8mm
Height Above Board: 0.030" (0.75mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-AXE5E1026
SMD Electronic Connector 308-AXE5E1026
Conn Fine Pitch Connector RCP 10 POS 0.4mm Solder ST Top Entry SMD T/R Product overview: AXE5E1026 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE5E1026 can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector RCP 10 POS 0.4mm Solder ST Top Entry SMD T/R Product overview: AXE5E1026 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE5E1026 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE5E1026
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE5E1026
CONN SOCKET 10POS SMD GOLD

CONN SOCKET 10POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 803615-AXE5E1026 308-AXE5E1026 AXE5E1026
Product Name Rectangular Connectors - AXE5E1026 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 1395G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details