Panasonic Ltb Panasonic AXE528127

Description
LTB: 09/30/2021
Description
LTB: 09/30/2021

Suppliers

Company
Product
Description
Supplier Links
Ltb Panasonic - 79X4604 - Newark, An Avnet Company
Chicago, IL, United States
Ltb Panasonic
79X4604
Ltb Panasonic 79X4604
LTB: 09/30/2021

LTB: 09/30/2021

Supplier's Site
Conn, Stacking, Rcpt, 28Pos, 2Row, 0.4Mm; Product Range Panasonic - 82AH1241 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 28Pos, 2Row, 0.4Mm; Product Range Panasonic
82AH1241
Conn, Stacking, Rcpt, 28Pos, 2Row, 0.4Mm; Product Range Panasonic 82AH1241
CONN, STACKING, RCPT, 28POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:28Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 28POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:28Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 79X4604 82AH1241
Product Name Ltb Panasonic Conn, Stacking, Rcpt, 28Pos, 2Row, 0.4Mm; Product Range Panasonic
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products