Panasonic Basic / Snap Action Switches AVT34043

Description
Basic / Snap Action Switches Subminiature Snap Action Switch
Datasheet
Description
Basic / Snap Action Switches Subminiature Snap Action Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic / Snap Action Switches - AVT34043 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AVT34043
Basic / Snap Action Switches AVT34043
Basic / Snap Action Switches Subminiature Snap Action Switch

Basic / Snap Action Switches Subminiature Snap Action Switch

Buy Now Datasheet
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Pin Plunger, Through Hole, 3 A, 250 V Rohs Compliant Panasonic - 71Y8830 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Pin Plunger, Through Hole, 3 A, 250 V Rohs Compliant Panasonic
71Y8830
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Pin Plunger, Through Hole, 3 A, 250 V Rohs Compliant Panasonic 71Y8830
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Pin Plunger, Through Hole, 3 A, 250 V RoHS Compliant: Yes

Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Pin Plunger, Through Hole, 3 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number AVT34043 71Y8830
Product Name Basic / Snap Action Switches Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Pin Plunger, Through Hole, 3 A, 250 V Rohs Compliant Panasonic
Common Size Standard
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Snap Action Switches - 2351454-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details