Panasonic Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Hinge Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic AVT32243

Description
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Hinge Lever, Solder, 3 A, 250 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Hinge Lever, Solder, 3 A, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Hinge Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic - 71Y8825 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Hinge Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic
71Y8825
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Hinge Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic 71Y8825
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Hinge Lever, Solder, 3 A, 250 V RoHS Compliant: Yes

Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Hinge Lever, Solder, 3 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 71Y8825
Product Name Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Hinge Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 2326195 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Snap Action Switches - 2351464-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details