Panasonic Basic / Snap Action Switches AVL38053

Description
Basic / Snap Action Switches 100mA to 5A, Pin Plunger, QC
Datasheet
Description
Basic / Snap Action Switches 100mA to 5A, Pin Plunger, QC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AVL38053
Basic / Snap Action Switches AVL38053
Basic / Snap Action Switches 100mA to 5A, Pin Plunger, QC

Basic / Snap Action Switches 100mA to 5A, Pin Plunger, QC

Buy Now Datasheet
Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Pin Plunger, Quick Connect, 5 A, 250 V Rohs Compliant Panasonic - 71Y8820 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Pin Plunger, Quick Connect, 5 A, 250 V Rohs Compliant Panasonic
71Y8820
Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Pin Plunger, Quick Connect, 5 A, 250 V Rohs Compliant Panasonic 71Y8820
Microswitch, FS-T Type Long Life, AVL3 Series, SPDT, Pin Plunger, Quick Connect, 5 A, 250 V RoHS Compliant: Yes

Microswitch, FS-T Type Long Life, AVL3 Series, SPDT, Pin Plunger, Quick Connect, 5 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number AVL38053 71Y8820
Product Name Basic / Snap Action Switches Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Pin Plunger, Quick Connect, 5 A, 250 V Rohs Compliant Panasonic
Actuator Style Pushbutton Style; Plunger
Maximum Current 5 amps
AC Voltage Rating 250 volts
Actuating Force 5.4 oz (1.5 N)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2D Power/Door Switch - D2D-1102 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
3 suppliers
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details