The AV460461 is an ultra-miniature snap-action switch with a PC board left angle terminal, simulated roller lever actuator, and gold-plated contacts, rated for 0.1A at 30V DC. It has a mechanical life of at least 300,000 operations, an operating force of 0.29 N, and an operating position of 6.1±0.7 mm. The unit weighs approximately 0.2 g and has an IP40 protection rating. Dimensions include a 2.54 mm terminal pitch, with overall size defined by the left angle terminal configuration.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N3142 |
| Product Name | Av4 (Fu) Miniat Panasonic |