Panasonic Newest Parts - AV4444 AV4444

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 729702-AV4444 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Voltage Rating - DC: 30V Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 20,000 Cycles Operating Force: 29gf Mechanical Life: 300,000 Cycles Pretravel: 0.087" (2.2mm) Differential Travel: 0.027" (0.7mm) Overtravel: 0.011" (0.3mm) Operating Position: 0.240" (6.1mm) Categories: Switches Temperature Range - Operating: -25°C ~ 80°C Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (DC)
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 729702-AV4444 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Voltage Rating - DC: 30V Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 20,000 Cycles Operating Force: 29gf Mechanical Life: 300,000 Cycles Pretravel: 0.087" (2.2mm) Differential Travel: 0.027" (0.7mm) Overtravel: 0.011" (0.3mm) Operating Position: 0.240" (6.1mm) Categories: Switches Temperature Range - Operating: -25°C ~ 80°C Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (DC)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - AV4444 - 729702-AV4444 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - AV4444
729702-AV4444
Newest Parts - AV4444 729702-AV4444
Manufacturer: Panasonic Electric Works Win Source Part Number: 729702-AV4444 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Voltage Rating - DC: 30V Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 20,000 Cycles Operating Force: 29gf Mechanical Life: 300,000 Cycles Pretravel: 0.087" (2.2mm) Differential Travel: 0.027" (0.7mm) Overtravel: 0.011" (0.3mm) Operating Position: 0.240" (6.1mm) Categories: Switches Temperature Range - Operating: -25°C ~ 80°C Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (DC)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 729702-AV4444
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Voltage Rating - DC: 30V
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Simulated Roller
Electrical Life: 20,000 Cycles
Operating Force: 29gf
Mechanical Life: 300,000 Cycles
Pretravel: 0.087" (2.2mm)
Differential Travel: 0.027" (0.7mm)
Overtravel: 0.011" (0.3mm)
Operating Position: 0.240" (6.1mm)
Categories: Switches
Temperature Range - Operating: -25°C ~ 80°C
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA (DC)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 729702-AV4444
Product Name Newest Parts - AV4444
Switch Type SPDT
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-1036-2-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers