Panasonic Microswitch, Fs Type Standard, Av3 Series, Spdt, Short Hinge Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic AV32143

Description
Microswitch, FS Type Standard, AV3 Series, SPDT, Short Hinge Lever, Solder, 3 A, 250 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, FS Type Standard, AV3 Series, SPDT, Short Hinge Lever, Solder, 3 A, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Fs Type Standard, Av3 Series, Spdt, Short Hinge Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic - 71Y8842 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs Type Standard, Av3 Series, Spdt, Short Hinge Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic
71Y8842
Microswitch, Fs Type Standard, Av3 Series, Spdt, Short Hinge Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic 71Y8842
Microswitch, FS Type Standard, AV3 Series, SPDT, Short Hinge Lever, Solder, 3 A, 250 V RoHS Compliant: Yes

Microswitch, FS Type Standard, AV3 Series, SPDT, Short Hinge Lever, Solder, 3 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 71Y8842
Product Name Microswitch, Fs Type Standard, Av3 Series, Spdt, Short Hinge Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - Z12961-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Snap Action Switches - 1-2439028-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details