AV12853F is a snap-in mounting door interlock switch with 2 Form A contacts and a minimum contact gap of 8 mm, designed for use in office and home appliances. It features double spring and double cut-off safety structure, with .250 Quick-Connect terminals and an insulation distance of at least 8 mm between contacts. The switch has a contact rating of 10(3) A at 250V AC for resistive and motor loads per EN61058-1, with an electrical life of min. 5 × 10⁴ operations. It complies with ENEC/VDE (EN standard), is RoHS compliant, and has an IP40 protection rating. The actuator operates with a force of 7.8 N to 9.8 N, and the total travel is 7.5 mm. Dimensions and mounting comply with snap-in design specifications.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N3093 |
| Product Name | Ltb Panasonic |