ATP203-TL-H is an N-channel power MOSFET in an ATPAK package, rated for 30V drain-to-source voltage and 75A continuous drain current, with a maximum on-state resistance of 8.2mΩ at VGS=10V and ID=38A. It features a built-in protection diode, 4V drive capability, and halogen-free compliance. The device supports a maximum power dissipation of 50W at Tc=25°C and operates with a channel temperature up to 150°C. It meets RoHS standards and is supplied in tape and reel packaging. The ATPAK package measures 7.1mm x 5.9mm x 1.5mm.
Power Field-Effect Transistor, 75A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | ATP203-TL-H |
| Polarity | N-Channel |