Snap Action switch subminiature long
Snap Action switch subminiature long
MICROSWITCH, SPST-NC, 0.05A, 16VDC, 1.5N ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 2338438 | 60AJ3502 |
| Product Name | Micro Switches | Microswitch, Spst-Nc, 0.05A, 16Vdc, 1.5N Rohs Compliant Panasonic |
| Actuator Style | Lever Style; Roller Style; Simulated Roller Lever | |
| Common Size | Subminiature | |
| Features | Dustproof; Weather Resistant or Waterproof | |
| Standards and Certifications | RoHS | RoHS |