Panasonic Turquoise Strok Panasonic ASQ17410

Description
Turquoise Strok
Description
Turquoise Strok
Datasheet
Datasheet Summary
Powered by GS/AI

The ASQ17410 is a pin plunger type sealed switch with a SPST-NC contact form and left side pin terminal, designed for reliable low-level switching in automotive and household applications. It has a mounting hole size of 3 mm without boss type and features a total stroke of 13.3 mm with over-travel of 2.5 mm on the NC side and 2.2 mm on the NO side. The switch operates with a maximum force of 1.5 N and supports contact ratings from 1 mA at 5 V DC to 100 mA at 30 V DC. It complies with IP67 protection for resistance against dust and water immersion, and operates within a temperature range of -40°C to +85°C. The device is RoHS compliant and has an approximate weight of 5.4 g.

Datasheet Summary
Powered by GS/AI

The ASQ17410 is a pin plunger type sealed switch with a SPST-NC contact form and left side pin terminal, designed for reliable low-level switching in automotive and household applications. It has a mounting hole size of 3 mm without boss type and features a total stroke of 13.3 mm with over-travel of 2.5 mm on the NC side and 2.2 mm on the NO side. The switch operates with a maximum force of 1.5 N and supports contact ratings from 1 mA at 5 V DC to 100 mA at 30 V DC. It complies with IP67 protection for resistance against dust and water immersion, and operates within a temperature range of -40°C to +85°C. The device is RoHS compliant and has an approximate weight of 5.4 g.

Suppliers

Company
Product
Description
Supplier Links
Turquoise Strok Panasonic - 11N2985 - Newark, An Avnet Company
Chicago, IL, United States
Turquoise Strok Panasonic
11N2985
Turquoise Strok Panasonic 11N2985
Turquoise Strok

Turquoise Strok

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 11N2985
Product Name Turquoise Strok Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 858-151 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details