The ASQ11510 is a pin plunger type sealed switch with a mounting hole of 3 mm, solder terminal, and SPST-NO contact form, designed for low-level switching in automotive and household appliance applications. It features a long stroke of 2.2 mm overtravel on the NO side and 2.5 mm on the NC side, with an operating force of 1.5 N max. The switch operates reliably under environmental conditions from -40°C to +85°C, supports up to 100 mA at 30 V DC, and meets IP67 protection standards. Electrical life is rated at a minimum of 2 × 10⁵ cycles at 30 V DC, 100 mA resistive load. It provides silent operation via sliding contact and maintains contact resistance below 1 Ω initially. Unit weight is approximately 0.8 g.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N2973 |
| Product Name | Turquoise Strok Panasonic |