Panasonic Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma Rohs Compliant Panasonic ASQ10810

Description
Microswitch, Turquoise Stroke, ASQ1 Series, SPDT, Pin Plunger, Through Hole, 100 mA RoHS Compliant: Yes
Datasheet
Description
Microswitch, Turquoise Stroke, ASQ1 Series, SPDT, Pin Plunger, Through Hole, 100 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma Rohs Compliant Panasonic - 71Y8796 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma Rohs Compliant Panasonic
71Y8796
Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma Rohs Compliant Panasonic 71Y8796
Microswitch, Turquoise Stroke, ASQ1 Series, SPDT, Pin Plunger, Through Hole, 100 mA RoHS Compliant: Yes

Microswitch, Turquoise Stroke, ASQ1 Series, SPDT, Pin Plunger, Through Hole, 100 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASQ10810
Basic / Snap Action Switches ASQ10810
Basic / Snap Action Switches SPDT Pin Plunger PCB

Basic / Snap Action Switches SPDT Pin Plunger PCB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 71Y8796 ASQ10810
Product Name Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma Rohs Compliant Panasonic Basic / Snap Action Switches
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Actuator Style Pushbutton Style; Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action, Limit Switches - D2F-L20-A1-ND - DigiKey
Specs
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Micro Switches - 7972494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 9.98 oz (2.78 N)
View Details
Snap Action Switches - 2351447-6 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers