Panasonic Safety Relays ASFM0245S

Description
Panasonic ASFM0245S Safety Relay
Request a Quote Datasheet
Description
Panasonic ASFM0245S Safety Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2315487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
2315487
Safety Relays 2315487
Panasonic ASFM0245S Safety Relay

Panasonic ASFM0245S Safety Relay

Supplier's Site
Safety Relays - 2315488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
2315488
Safety Relays 2315488
Panasonic ASFM0245S Safety Relay

Panasonic ASFM0245S Safety Relay

Supplier's Site
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic - 23AJ4631 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic
23AJ4631
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic 23AJ4631
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:24VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:24VDC; Contact Configuration:SPST-NO, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relay, Spst, 24Vdc, 6A, Tht Rohs Compliant Panasonic - 73AJ1486 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Spst, 24Vdc, 6A, Tht Rohs Compliant Panasonic
73AJ1486
Safety Relay, Spst, 24Vdc, 6A, Tht Rohs Compliant Panasonic 73AJ1486
SAFETY RELAY, SPST, 24VDC, 6A, THT ROHS COMPLIANT: YES

SAFETY RELAY, SPST, 24VDC, 6A, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Safety Relays Safety Relays Safety Relays
Product Number 2315487 23AJ4631 73AJ1486
Product Name Safety Relays Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic Safety Relay, Spst, 24Vdc, 6A, Tht Rohs Compliant Panasonic
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Ex p Relay - Power - - ex-p-relay - BARTEC
Specs
Maximum Switching Current 16.00 amps
AC Voltage 400 volts
DC Voltage 28 volts
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Channels Single Throw; Double Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
Safety Relay - 354853 - Radwell International
Allen-Bradley / Rockwell Automation
View Details