The Safety Relay, part number 23AJ4617, is a flat type relay designed for applications requiring safety features. It has a single pole, single throw (SPST) configuration with a maximum contact rating of 6A at 250V AC and 6A at 30V DC. The relay operates with a coil voltage of 5V DC and features a forcibly guided contact structure compliant with IEC61810-3 standards. This relay is characterized by low operating power, requiring only 270 mW for operation and 100 mW for holding. It is suitable for reflow soldering and has a compact size of 14 mm in width, 33 mm in length, and 7.8 mm in height. The relay is designed for various applications, including safety relay units, PLCs, robots, and machine tools. The expected mechanical life is a minimum of 10 million operations, and it can withstand ambient temperatures ranging from -40°C to 85°C. The relay also features a high dielectric strength of 1,500 Vrms between open contacts and a minimum insulation resistance of 1,000 M,Ѷ at 500 V DC. This product is RoHS compliant, making it suitable for environmentally conscious designs.
Panasonic ASFM0052S Safety Relay
Panasonic ASFM0052S Safety Relay
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:5VDC; Contact Configuration:SPST-N
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Relays | Safety Relays |
| Product Number | 2315463 | 23AJ4617 |
| Product Name | Safety Relays | Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic |
| Channels | Single Throw |