Panasonic Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic ASFM0032X

Description
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:3VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:3VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic - 23AJ4615 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic
23AJ4615
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic 23AJ4615
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:3VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:3VDC; Contact Configuration:SPST-NO, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 23AJ4615
Product Name Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 6.00 amps
View Details
Signal Relays - 1762958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Channels Double Throw
Mounting PCBoard; Pcb mount
View Details