Panasonic Axial Fan, 80Mm, 230V, 1207.8Cfm, 24Dba; Supply Voltage Panasonic ASEN80216

Description
AXIAL FAN, 80MM, 230V, 1207.8CFM, 24DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:80mm; External Depth:25mm; Noise Rating:24dBA; Flow Rate - Imperial:24.01cu.ft/ min; Flow Rate - Metric:0.68m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 230V, 1207.8CFM, 24DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:80mm; External Depth:25mm; Noise Rating:24dBA; Flow Rate - Imperial:24.01cu.ft/ min; Flow Rate - Metric:0.68m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 230V, 1207.8Cfm, 24Dba; Supply Voltage Panasonic - 78AC4227 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 230V, 1207.8Cfm, 24Dba; Supply Voltage Panasonic
78AC4227
Axial Fan, 80Mm, 230V, 1207.8Cfm, 24Dba; Supply Voltage Panasonic 78AC4227
AXIAL FAN, 80MM, 230V, 1207.8CFM, 24DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:80mm; External Depth:25mm; Noise Rating:24dBA; Flow Rate - Imperial:24.01cu.ft/ min; Flow Rate - Metric:0.68m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

AXIAL FAN, 80MM, 230V, 1207.8CFM, 24DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:80mm; External Depth:25mm; Noise Rating:24dBA; Flow Rate - Imperial:24.01cu.ft/min; Flow Rate - Metric:0.68m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4227
Product Name Axial Fan, 80Mm, 230V, 1207.8Cfm, 24Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 2804588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.41 SCFM (133 m³/hr)
Nominal Voltage 12 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details