Panasonic Axial Fan, 60Mm, 115Vac, 7.06Cfm, 28Dba; Supply Voltage Panasonic ASEN60512

Description
AXIAL FAN, 60MM, 115VAC, 7.06CFM, 28DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:60mm; External Depth:30mm; Noise Rating:28dBA; Flow Rate - Imperial:7.06cu.ft/m in; Flow Rate - Metric:0.2m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 115VAC, 7.06CFM, 28DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:60mm; External Depth:30mm; Noise Rating:28dBA; Flow Rate - Imperial:7.06cu.ft/m in; Flow Rate - Metric:0.2m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 115Vac, 7.06Cfm, 28Dba; Supply Voltage Panasonic - 78AC4225 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 115Vac, 7.06Cfm, 28Dba; Supply Voltage Panasonic
78AC4225
Axial Fan, 60Mm, 115Vac, 7.06Cfm, 28Dba; Supply Voltage Panasonic 78AC4225
AXIAL FAN, 60MM, 115VAC, 7.06CFM, 28DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:60mm; External Depth:30mm; Noise Rating:28dBA; Flow Rate - Imperial:7.06cu.ft/m in; Flow Rate - Metric:0.2m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

AXIAL FAN, 60MM, 115VAC, 7.06CFM, 28DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:60mm; External Depth:30mm; Noise Rating:28dBA; Flow Rate - Imperial:7.06cu.ft/min; Flow Rate - Metric:0.2m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4225
Product Name Axial Fan, 60Mm, 115Vac, 7.06Cfm, 28Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 60W Stego - 24T1245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details