Panasonic Fan Cover W/filter, 104.8Mm; Fan Frame Size Panasonic ASEN18002

Description
FAN COVER W/FILTER, 104.8MM; Fan Frame Size:120mm; For Use With:Panasonic ASFN1 & ASFN1*B Series DC Axial Fans & ASEN1 Series AC Axial Fans; Fixing Centres:104.8mm; Filter Material:-; Guard Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FAN COVER W/FILTER, 104.8MM; Fan Frame Size:120mm; For Use With:Panasonic ASFN1 & ASFN1*B Series DC Axial Fans & ASEN1 Series AC Axial Fans; Fixing Centres:104.8mm; Filter Material:-; Guard Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cover W/filter, 104.8Mm; Fan Frame Size Panasonic - 78AC4221 - Newark, An Avnet Company
Chicago, IL, United States
Fan Cover W/filter, 104.8Mm; Fan Frame Size Panasonic
78AC4221
Fan Cover W/filter, 104.8Mm; Fan Frame Size Panasonic 78AC4221
FAN COVER W/FILTER, 104.8MM; Fan Frame Size:120mm; For Use With:Panasonic ASFN1 & ASFN1*B Series DC Axial Fans & ASEN1 Series AC Axial Fans; Fixing Centres:104.8mm; Filter Material:-; Guard Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FAN COVER W/FILTER, 104.8MM; Fan Frame Size:120mm; For Use With:Panasonic ASFN1 & ASFN1*B Series DC Axial Fans & ASEN1 Series AC Axial Fans; Fixing Centres:104.8mm; Filter Material:-; Guard Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 78AC4221
Product Name Fan Cover W/filter, 104.8Mm; Fan Frame Size Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-9 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Replacement Hydraulic Filter Elements - 296443 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 25.00 µm (0.9843 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details