Panasonic Axial Fan, 120Mm, 115Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic ASEN104529

Description
AXIAL FAN, 120MM, 115VAC, 88.3CFM, 37DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/m in; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 115VAC, 88.3CFM, 37DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/m in; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 78AC4219, operates at a supply voltage of 115VAC and is designed for efficient airflow with a maximum flow rate of 88.3 CFM (approximately 2.5 m¬=/min). It features a noise rating of 37 dBA, making it suitable for applications where low noise is a priority. The fan has a frame size of 120mm and an external depth of 38mm, which allows for versatile installation options. It utilizes ball bearings for improved durability and performance. This fan is RoHS compliant, ensuring it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 78AC4219, operates at a supply voltage of 115VAC and is designed for efficient airflow with a maximum flow rate of 88.3 CFM (approximately 2.5 m¬=/min). It features a noise rating of 37 dBA, making it suitable for applications where low noise is a priority. The fan has a frame size of 120mm and an external depth of 38mm, which allows for versatile installation options. It utilizes ball bearings for improved durability and performance. This fan is RoHS compliant, ensuring it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic - 78AC4219 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic
78AC4219
Axial Fan, 120Mm, 115Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic 78AC4219
AXIAL FAN, 120MM, 115VAC, 88.3CFM, 37DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/m in; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 88.3CFM, 37DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/min; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4219
Product Name Axial Fan, 120Mm, 115Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
6020-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details
Axial Fan - 103TX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 127 SCFM (216 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details