Panasonic Axial Fan, 120Mm, 115Vac, 63.6Cfm, 34Dba; Supply Voltage Panasonic ASEN102529

Description
AXIAL FAN, 120MM, 115VAC, 63.6CFM, 34DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:63.6cu.ft/m in; Flow Rate - Metric:1.8m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 63.6CFM, 34DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:63.6cu.ft/m in; Flow Rate - Metric:1.8m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 63.6Cfm, 34Dba; Supply Voltage Panasonic - 78AC4214 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 63.6Cfm, 34Dba; Supply Voltage Panasonic
78AC4214
Axial Fan, 120Mm, 115Vac, 63.6Cfm, 34Dba; Supply Voltage Panasonic 78AC4214
AXIAL FAN, 120MM, 115VAC, 63.6CFM, 34DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:63.6cu.ft/m in; Flow Rate - Metric:1.8m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 63.6CFM, 34DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:63.6cu.ft/min; Flow Rate - Metric:1.8m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4214
Product Name Axial Fan, 120Mm, 115Vac, 63.6Cfm, 34Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF33000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Fan Power Cord, 24, 125V; For Use With Qualtek Electronics - 87F3910 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details