Panasonic RF Switches ARV33A4H

Description
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module
Description
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module
Datasheet
Datasheet Summary
Powered by GS/AI

The ARV33A4H is a coaxial RF switch designed for high-frequency applications, supporting frequencies up to 26.5 GHz with a 50Ω impedance. It features a compact design, approximately 85% smaller in volume compared to previous models, with dimensions of 15.9 mm x 15.9 mm x 11.2 mm. The switch offers a single-pole double-throw (SPDT) contact arrangement and is available with various terminal shape options, including PIN and SMA connectors. This product is suitable for use in compact wireless devices, measuring instruments, inspection equipment, digital broadcasting, and mobile communication applications, such as cellular phone base stations.

Datasheet Summary
Powered by GS/AI

The ARV33A4H is a coaxial RF switch designed for high-frequency applications, supporting frequencies up to 26.5 GHz with a 50Ω impedance. It features a compact design, approximately 85% smaller in volume compared to previous models, with dimensions of 15.9 mm x 15.9 mm x 11.2 mm. The switch offers a single-pole double-throw (SPDT) contact arrangement and is available with various terminal shape options, including PIN and SMA connectors. This product is suitable for use in compact wireless devices, measuring instruments, inspection equipment, digital broadcasting, and mobile communication applications, such as cellular phone base stations.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV33A4H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV33A4H
RF Switches ARV33A4H
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV33A4H
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP6T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Waveguide Switches - NWSD-187 - kTB Solutions
Specs
Frequency Range 3950 to 5850 MHz
Type Double Pole Double Throw; DPDT
View Details
0.1-6.0 GHz SP2T Switch - SKY13330-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 16 to 35 dB
View Details
3 suppliers