The ARV32A12 is a coaxial RF switch designed for high-frequency applications, supporting frequencies up to 26.5 GHz with a characteristic impedance of 50Ω. It features a compact design, approximately 85% smaller in volume compared to previous models, with dimensions of 15.9 mm x 15.9 mm x 11.2 mm. The switch offers a single-pole double-throw (SPDT) contact arrangement and is available with various terminal shape options, including PIN and SMA connectors. This product is suitable for use in compact wireless devices, measuring instruments, inspection equipment, digital broadcasting, and mobile communication applications, such as cellular phone base stations.
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Switches |
| Product Number | ARV32A12 |
| Product Name | RF Switches |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency Range | 0.0 to 26500 MHz |
| Insertion Loss | 0.8000 dB |