Panasonic RF Switches ARV30A4H

Description
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module
Datasheet
Description
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV30A4H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV30A4H
RF Switches ARV30A4H
RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 26.5 GHz 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV30A4H
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

GaAs SPDT Switch 20 MHz–2.5 GHz - SKY13270-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 20 to 2500 MHz
Isolation 17 to 30 dB
View Details
3 suppliers
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
5 - 2000 MHz 75 Ohm Absorptive Switch - QPC3024 - Qorvo
Specs
Package Type QFN
Frequency Range 5 to 2000 MHz
Insertion Loss 0.6000 dB
View Details