Panasonic RF Switches ARV23A12

Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module
Datasheet
Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV23A12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV23A12
RF Switches ARV23A12
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV23A12
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details