Panasonic RF Switches ARV22N12

Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module
Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV22N12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV22N12
RF Switches ARV22N12
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV22N12
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - BGS14PN10 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 500 to 6000 MHz
Insertion Loss 0.1800 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Switches - 2312-QPC1022TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details