Panasonic RF Switches ARV20N12Q

Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm
Datasheet
Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV20N12Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV20N12Q
RF Switches ARV20N12Q
RF Switch IC General Purpose SPDT 18 GHz 50Ohm

RF Switch IC General Purpose SPDT 18 GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV20N12Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
RF/IF and RFID - RF Switches - 1235863-SKY13353-337LF - Win Source Electronics
Specs
Isolation 18 dB
Impedance 50 ohms
View Details
3 suppliers
RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP4TA-18+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4000 dB
Isolation 105 dB
View Details
2 suppliers