Panasonic RF Switches ARV20A12

Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module
Datasheet
Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV20A12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV20A12
RF Switches ARV20A12
RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 18 GHz 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV20A12
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Switches - 1373251-BGSA11GN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 14 dB
Impedance 50 ohms
View Details
5 suppliers
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details